RF Diode Standard - Single 14V 50mA 250mW 0402
DIODE,SRD-BEAMLEAD-P
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | 1465-MMDB30-0402-ND | MMDB30-0402 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Package | 0402 (1005 Metric) | 0402 |
| VR | 14 volts |