Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
27.2V Clamp 1101A (1.101kA) Ipp Tvs Diode Surface Mount PLAD
TVS DIODE 16VWM 27.2VC PLAD
UNI-DIRECTIONAL TVS PLAD ROHS COMPLIANT: YES
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MPLAD30KP16AE3 | MPLAD30KP16AE3-ND | MPLAD30KP16AE3 | 32AJ7012 |
| Product Name | TVS | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Uni-Directional Tvs Plad Rohs Compliant Microchip |
| Package | Surface Mount | Nonstandard SMD | PLAD | |
| VBR | 17.8 volts | 17.8 volts | 17.8 volts | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Configuration | Single |