Microchip Technology, Inc. Silicon Carbide Diode MSC050SDA120S

Description
Features Low forward voltage Low leakage current No reverse recovery/no forward recovery Avalanche energy rated RoHS compliant Benefits High switching frequency Low switching losses Low noise (EMI) switching Higher reliability systems Increased system power density Applications Power Factor Correction (PFC) Anti-parallel diode: Switch-mode power supply, Inverters/converters , Motor controllers Freewheeling diode: Switch-mode power supply, Inverters/converters Snubber/clamp diode
Request a Quote Datasheet
Description
Features Low forward voltage Low leakage current No reverse recovery/no forward recovery Avalanche energy rated RoHS compliant Benefits High switching frequency Low switching losses Low noise (EMI) switching Higher reliability systems Increased system power density Applications Power Factor Correction (PFC) Anti-parallel diode: Switch-mode power supply, Inverters/converters , Motor controllers Freewheeling diode: Switch-mode power supply, Inverters/converters Snubber/clamp diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide Diode - MSC050SDA120S - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Diode
MSC050SDA120S
Silicon Carbide Diode MSC050SDA120S
Features Low forward voltage Low leakage current No reverse recovery/no forward recovery Avalanche energy rated RoHS compliant Benefits High switching frequency Low switching losses Low noise (EMI) switching Higher reliability systems Increased system power density Applications Power Factor Correction (PFC) Anti-parallel diode: Switch-mode power supply, Inverters/converters , Motor controllers Freewheeling diode: Switch-mode power supply, Inverters/converters Snubber/clamp diode

Features

  • Low forward voltage
  • Low leakage current
  • No reverse recovery/no forward recovery
  • Avalanche energy rated
  • RoHS compliant

Benefits

  • High switching frequency
  • Low switching losses
  • Low noise (EMI) switching
  • Higher reliability systems
  • Increased system power density

Applications

  • Power Factor Correction (PFC)
  • Anti-parallel diode: Switch-mode power supply, Inverters/converters, Motor controllers
  • Freewheeling diode: Switch-mode power supply, Inverters/converters
  • Snubber/clamp diode
Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MSC050SDA120S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MSC050SDA120S
Discrete Semiconductor Products - Diodes - Rectifiers MSC050SDA120S
DIODE SIL CARB 1.2KV 50A D3PAK

DIODE SIL CARB 1.2KV 50A D3PAK

Supplier's Site

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers
Product Number MSC050SDA120S MSC050SDA120S
Product Name Silicon Carbide Diode Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Silicon Carbide Diode
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCC10S65A - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 10 amps
VRRM 650 volts
View Details
General purpose diode - BAS321,115 - Nexperia B.V.
Specs
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
8 suppliers
B48-2 and B48-2T Series B485F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Bridge Rectifiers - 1219635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Gbu
RoHS Compliant RoHS
View Details