The Silicon Carbide (SiC) power Schottky barrier diode (SBD) product line from Microsemi increases the performance over silicon diode solutions while lowering the total cost of ownership for high-voltage applications. MSC2X101/100SDA070J are dual 700 V, 100 A SiC SBD devices in a SOT-227 package.
Features
Benefits
Applications
Diode Array 2 Independent Silicon Carbide Schottky 700V 100A (DC) Chassis Mount SOT-227-4, miniBLOC
DIODE MOD SIC 700V 100A SOT227
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diode Arrays | Rectifiers |
| Product Number | MSC2X100SDA070J | 150-MSC2X100SDA070J-ND | MSC2X100SDA070J |
| Product Name | Silicon Carbide Diode | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Silicon Carbide Diode | ||
| RoHS Compliant | RoHS | ||
| IF | 100000 mA | ||
| Tj | -55 to 175 C (-67 to 347 F) |