Microchip Technology, Inc. Single Diodes MSC030SDA070K

Description
Diode Silicon Carbide Schottky 700V 30A (DC) Through Hole TO-220-2
Request a Quote Datasheet
Description
Diode Silicon Carbide Schottky 700V 30A (DC) Through Hole TO-220-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MSC030SDA070K-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MSC030SDA070K-ND
Single Diodes MSC030SDA070K-ND
Diode Silicon Carbide Schottky 700V 30A (DC) Through Hole TO-220-2

Diode Silicon Carbide Schottky 700V 30A (DC) Through Hole TO-220-2

Buy Now Datasheet
Silicon Carbide Diode - MSC030SDA070K - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Diode
MSC030SDA070K
Silicon Carbide Diode MSC030SDA070K
Features Ultra-fast recovery times Soft recovery characteristics Low forward voltage Low leakage current Avalanche energy rated RoHS compliant Benefits High switching frequency Low switching losses Low noise (EMI) switching Higher reliability systems Increased system power density Applications Power Factor Correction (PFC) Anti-parallel diode: Switch-mode power supply, Inverters/converters , Motor controllers Freewheeling diode: Switch-mode power supply, Inverters/converters Snubber/clamp diode

Features

  • Ultra-fast recovery times
  • Soft recovery characteristics
  • Low forward voltage
  • Low leakage current
  • Avalanche energy rated
  • RoHS compliant

Benefits

  • High switching frequency
  • Low switching losses
  • Low noise (EMI) switching
  • Higher reliability systems
  • Increased system power density

Applications

  • Power Factor Correction (PFC)
  • Anti-parallel diode: Switch-mode power supply, Inverters/converters, Motor controllers
  • Freewheeling diode: Switch-mode power supply, Inverters/converters
  • Snubber/clamp diode
Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MSC030SDA070K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MSC030SDA070K
Discrete Semiconductor Products - Diodes - Rectifiers MSC030SDA070K
DIODE SIL CARB 700V 30A TO220-2

DIODE SIL CARB 700V 30A TO220-2

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number MSC030SDA070K-ND MSC030SDA070K MSC030SDA070K
Product Name Single Diodes Silicon Carbide Diode Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Silicon Carbide Diode
RoHS Compliant RoHS
IF 56000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG868C08R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 80 volts
View Details
Schottky barrier dual diode - BAT74S,115 - Nexperia B.V.
Specs
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
VF 240 to 0.2400 volts
View Details
6 suppliers
B48-2 and B48-2T Series B484H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Bridge Rectifiers - 1464855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Msbl
RoHS Compliant RoHS
View Details