RF DIODE PIN 100V 6W MELF Product overview: MA4P1250NM-1072T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 6W, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4P1250NM-1072T
RF Diode PIN - Single 100V 6W
RF Diode PIN - Single 100V 6W
RF Diode PIN - Single 100V 6W
M/A-COM Technology Solutions MELF PIN diode series are designed for usage in switch and attenuator applications requiring high power handling and low distortion. The MELF PIN diodes incorporate a fully passivated PIN diode chip resulting in an extremely low reverse bias leakage current.
The MELF is a rectangular SMQ, package which is designed for high volume tape and reel assembly. This easy to use package design makes automatic pick and place, indexing and assembly, extremely easy. The parallel flat surfaces are suitable for most key jaw or vacuum pick-up techniques. All of the solderable surfaces are tin plated and compatible with industry standard reflow and vapor phase soldering processes.
RF DIODE PIN 100V 6W MELF
RF DIODE PIN 100V 6W MELF
PIN Diodes Vr 100 Vdc Max 1.2pF Rs= .75 Ohms Max.
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | RF Diodes | RF Diodes | PIN Diodes |
| Product Number | 284-MA4P1250NM-1072T | 1465-1225-1-ND | MA4P1250NM-1072T | MA4P1250NM-1072T | MA4P1250NM-1072T | MA4P1250NM-1072T |
| Product Name | 100V 6W Diode and Rectifier | RF Diodes | RF PIN Diode | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | PIN Diodes |
| Package | Tape & Reel (TR) | 2-SMD | ODS-1072 | 2-SMD | ODS-1072 | |
| RoHS Compliant | RoHS | |||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Configuration | Single | Single | ||||
| Diode Type | PIN | PIN | PIN |