RF Diode PIN - Single 5V 20mA 50mW Die
RF Diode PIN - Single 5V 20mA 50mW Die
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SCH SURMOUNT IN POCKET TAPE
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes |
| Product Number | 1465-MADS-002502-1246MPTR-ND | MADS-002502-1246MP | MADS-002502-1246MP |
| Product Name | RF Diodes | Rectifier Module - Schottky | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | ||
| Diode Type | Schottky | ||
| Package | Die | Die | |
| VR | 5 volts |