M/A-COM Technology Solutions’ MAVR-000120-1411 is a gallium arsenide flip chip hyperabrupt varactor diode. This device is fabricated on OMCVD epitaxial wafers using a process designed for high device uniformity and extremely low parasitics. This diode is fully passivated with silicon nitride and has an additional layer of polyimide for scratch protection. The protective coatings prevent damage to the junction during automated or manual handling. The flip chip configuration is suitable for pick and place insertion.
DIODE,VARATOR,SOLDER
Win Source Part Number: 982735-MAVR-000120-1
Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 0.2pF @ 10V, 1MHz
Voltage - Peak Reverse (Max): 20 V
Q @ Vr, F: 3000 @ 4V, 50MHz
Package / Case: Die
Supplier Device Package: Chip
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: MACOM Technology Solutions
Other Names: 1465-MAVR-000120-141
Base Product Number: MAVR-000120
Varactor Diodes M/A-COM Technology Solutions
DIODE,VARATOR,SOLDER
DIODE,VARATOR,SOLDER
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | Varactor Diodes | Varactor Diodes | Varactor Diodes | Diodes |
| Product Number | MAVR-000120-14110P | 282-MAVR-000120-14110P | 982735-MAVR-000120-14110P | MAVR-000120-14110P | MAVR-000120-14110P | MAVR-000120-14110P |
| Product Name | RF Varactor Tuning Diode | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Varactor Diodes | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Variable Capacitance (Varicaps, Varactors) |
| Configuration | Single | |||||
| Diode Type | Varactor | |||||
| Package | Flip Chip | Tape & Reel (TR) | Die | Chip | ||
| RoHS Compliant | RoHS |