SIC SBD 700 V 10 A TO-220
SIC SBD 700 V 10 A TO-220
SIC SBD 700 V 10 A TO-220
Diode Silicon Carbide Schottky 700V 10A (DC) Through Hole TO-220-2
Features
Benefits
Applications
DIODE SIL CARB 700V 10A TO220-2
| RS Components, Ltd. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 2412077 | MSC010SDA070K-ND | MSC010SDA070K | MSC010SDA070K |
| Product Name | Schottky Diodes & Rectifiers | Single Diodes | Silicon Carbide Diode | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-220; TO-220 | TO-220 | ||
| RoHS Compliant | RoHS | RoHS | ||
| Diode Type | Silicon Carbide Diode |