The silicon carbide (SiC) power Schottky barrier diodes (SBD) product line from Microsemi increases your performance over silicon diode solutions while lowering your total cost of ownership for high voltage applications. The MSC030SDA120B is a 1200 V, 30 A SiC SBD in a two-lead TO-247 package.
Features
Benefits
Applications
Diode Silicon Carbide Schottky 1200V 30A (DC) Through Hole TO-247
SIC SBD 1200 V 30 A TO-247
SIC SBD 1200 V 30 A TO-247
SIC SBD 1200 V 30 A TO-247
DIODE SIL CARB 1.2KV 30A TO247
DIODE SIL CARB 1.2KV 30A TO247
| Richardson RFPD | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | MSC030SDA120B | MSC030SDA120B-ND | 2412097P | MSC030SDA120B | MSC030SDA120B |
| Product Name | Silicon Carbide Diode | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Silicon Carbide Diode | ||||
| RoHS Compliant | RoHS | RoHS | |||
| IF | 65000 mA | ||||
| Package | TO-247; TO-247 | TO-247 |