Single Diode Configuration: The MA4ST300 series are ion-implanted, hyper abrupt junction, silicon tuning varactors in SC79, SC70 3LD, and SOD-323 surface mount packages. This series of varactors is designed for high capacitance ratio and low voltage operation. Each varactor type has a better than 3:1 capacitance ratio between 0.5V and 3.0V. The MA4ST300 series tuning varactors are useful for wide band tuning and low phase noise applications where the supply voltage is limited to 5 volts or less. These varactors have been specifically designed to cover wireless application bands up to the 2.4 GHz WLAN band. Applications include VCOs and voltage tuned filters.
| Richardson RFPD | |
|---|---|
| Product Category | RF Diodes |
| Product Number | MAVR000340-287T |
| Product Name | RF Varactor Tuning Diode |
| Configuration | Single |