RF Diode PIN - Single 300V 100mA 7W
DIODE,PIN,BONDED,STR
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | 1465-MA4L301-1056-ND | MA4L301-1056 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | PIN | |
| Package | 2-SMD, No Lead | ODS-1056 |
| VR | 300 volts |