DIODE, LIMITER, CHIP Product overview: MA4L101-134 from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4L101-134 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1125330-MA4L101-134
Category: Discrete Semiconductor Products>Diodes - RF
Series: MA4L
Package: Tray
Standard Package: 100
Current - Max: 100 mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.15pF @ 0V, 1MHz
Power Dissipation (Max): 6 W
Resistance @ If, F: 2Ohm @ 10mA, 500MHz
Package / Case: Die
Supplier Device Package: Chip
Temperature Range - Operating: 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.10.0060
Mfr: MACOM Technology Solutions
Other Names: 1465-MA4L101-134CT-N
Base Product Number: MA4L101
RF Diode PIN - Single 100mA 6W Chip
DIODE, LIMITER, CHIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 284-MA4L101-134 | 1125330-MA4L101-134 | 1465-MA4L101-134-ND | MA4L101-134 |
| Product Name | Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Tray | Die | Die | Chip |
| RoHS Compliant | RoHS | |||
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) |
| Configuration | Single | Single |