Microchip Technology, Inc. Diode Arrays MSC010SDA070BCT

Description
DIODE ARRAY SIC 700V 24A TO247-3
Request a Quote Datasheet
Description
DIODE ARRAY SIC 700V 24A TO247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 150-MSC010SDA070BCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY SIC 700V 24A TO247-3

DIODE ARRAY SIC 700V 24A TO247-3

Buy Now Datasheet
Silicon Carbide Diode - MSC010SDA070BCT - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Diode
MSC010SDA070BCT
Silicon Carbide Diode MSC010SDA070BCT
Features No reverse recovery Low forward voltage Low leakage current Avalanche-energy rated RoHS compliant Benefits High switching frequency Low switching losses Low noise (EMI) switching Higher reliability systems Increased system power density Applications Power factor correction (PFC) Anti-parallel diode: Switch-mode power supply, Inverters/converters , Motor controllers Freewheeling diode: Switch-mode power supply, Inverters/converters Snubber/clamp diode

Features

  • No reverse recovery
  • Low forward voltage
  • Low leakage current
  • Avalanche-energy rated
  • RoHS compliant

Benefits

  • High switching frequency
  • Low switching losses
  • Low noise (EMI) switching
  • Higher reliability systems
  • Increased system power density

Applications

  • Power factor correction (PFC)
  • Anti-parallel diode: Switch-mode power supply, Inverters/converters, Motor controllers
  • Freewheeling diode: Switch-mode power supply, Inverters/converters
  • Snubber/clamp diode
Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Diode Arrays Diodes
Product Number 150-MSC010SDA070BCT-ND MSC010SDA070BCT
Product Name Diode Arrays Silicon Carbide Diode
Arrangement Common Catode
Tj -55 to 175 C (-67 to 347 F)
Package TO-247; TO-247-3
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14160-6010PS - Hamamatsu Photonics Europe
Specs
CT 2200 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - M1MA141WAT1 - 924714-M1MA141WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Anode Standard 40 V 100mA (DC) Surface Mount SC-70, SOT-323
Package SC-70-3 (SOT323)
View Details
Rectifier Diodes, Type SBD - Model: ESAD83M-004RR - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5500 volts
View Details
Diode Arrays - BAV99S/DG/B3,115-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers