Features
Benefits
Applications
DIODE SIC 1.2KV 109A TO247-3
DIODE SIC 1.2KV 109A TO247-3
| Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes |
| Product Number | MSC050SDA120BCT | MSC050SDA120BCT | MSC050SDA120BCT |
| Product Name | Silicon Carbide Diode | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Silicon Carbide Diode | ||
| RoHS Compliant | RoHS | ||
| IF | 109000 mA | ||
| Life Cycle Stage | Active |