The MSC010SDA070B is a silicon carbide (SiC) Schottky barrier diode designed for high-voltage applications, featuring a maximum reverse voltage of 700 V and a forward current rating of 10 A. It is housed in a TO-247 package and is characterized by zero reverse recovery time, low forward voltage drop, and low leakage current, making it suitable for high switching frequency applications. The diode is avalanche-energy rated and complies with RoHS standards. It is ideal for use in power factor correction, switch-mode power supplies, inverters, converters, and motor controllers. The operating temperature range is from -55 °C to 175 °C, with a total power dissipation capability of 83 W at 25 °C.
Features
Benefits
Applications
Manufacturer: Microchip Technology
Category: Discrete Semiconductor Products -Diodes -Rectifiers Single Diodes
Package: Tube
Product Status: Active
Technology: SiC (Silicon Carbide) Schottky
Reverse Recovery Time (trr): 0 ns
Mounting Type: Through Hole
Package / Case: TO-247-2
Supplier Device Package: TO-247
Operating Temperature - Junction: -55°C ~ 175°C
DIODE SIL CARBIDE 700V 24A TO247 Product overview: MSC010SDA070B from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 24A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 700V, 24A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSC010SDA070B can be used for catalog matching and distributor lookup.
Diode Silicon Carbide Schottky 700V 24A (DC) Through Hole TO-247-3
DIODE SIL CARBIDE 700V 24A TO247
| Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | MSC010SDA070B | 280-MSC010SDA070B | MSC010SDA070B-ND | MSC010SDA070B | |
| Product Name | Silicon Carbide Diode | Discrete Semiconductor Products -Diodes -Rectifiers Single Diodes | 700V 24A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Silicon Carbide Diode | ||||
| RoHS Compliant | RoHS | RoHS | |||
| IF | 24000 mA | ||||
| trr | 0.0 ns |