Microchip Technology, Inc. Silicon Carbide Diode MSC2X100SDA120J

Description
Features No reverse recovery Low forward voltage Low leakage current Avalanche-energy rated RoHS compliant Isolated voltage to 2500 V Benefits High switching frequency Low switching losses Low noise (EMI) switching Higher reliability systems Increased system power density Direct mounting to the heat sink (isolated package) Applications Power Factor Correction (PFC) Anti-parallel diode: Switch-mode power supply, Inverters/converters , Motor controllers Freewheeling diode: Switch-mode power supply, Inverters/converters Snubber/clamp diode
Request a Quote Datasheet
Description
Features No reverse recovery Low forward voltage Low leakage current Avalanche-energy rated RoHS compliant Isolated voltage to 2500 V Benefits High switching frequency Low switching losses Low noise (EMI) switching Higher reliability systems Increased system power density Direct mounting to the heat sink (isolated package) Applications Power Factor Correction (PFC) Anti-parallel diode: Switch-mode power supply, Inverters/converters , Motor controllers Freewheeling diode: Switch-mode power supply, Inverters/converters Snubber/clamp diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide Diode - MSC2X100SDA120J - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Diode
MSC2X100SDA120J
Silicon Carbide Diode MSC2X100SDA120J
Features No reverse recovery Low forward voltage Low leakage current Avalanche-energy rated RoHS compliant Isolated voltage to 2500 V Benefits High switching frequency Low switching losses Low noise (EMI) switching Higher reliability systems Increased system power density Direct mounting to the heat sink (isolated package) Applications Power Factor Correction (PFC) Anti-parallel diode: Switch-mode power supply, Inverters/converters , Motor controllers Freewheeling diode: Switch-mode power supply, Inverters/converters Snubber/clamp diode

Features

  • No reverse recovery
  • Low forward voltage
  • Low leakage current
  • Avalanche-energy rated
  • RoHS compliant
  • Isolated voltage to 2500 V

Benefits

  • High switching frequency
  • Low switching losses
  • Low noise (EMI) switching
  • Higher reliability systems
  • Increased system power density
  • Direct mounting to the heat sink (isolated package)

Applications

  • Power Factor Correction (PFC)
  • Anti-parallel diode: Switch-mode power supply, Inverters/converters, Motor controllers
  • Freewheeling diode: Switch-mode power supply, Inverters/converters
  • Snubber/clamp diode
Supplier's Site Datasheet
Diode Arrays - 150-MSC2X100SDA120J-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Silicon Carbide Schottky 1200V 100A (DC) Chassis Mount SOT-227-4, miniBLOC

Diode Array 2 Independent Silicon Carbide Schottky 1200V 100A (DC) Chassis Mount SOT-227-4, miniBLOC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MSC2X100SDA120J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MSC2X100SDA120J
Discrete Semiconductor Products - Diodes - Rectifiers MSC2X100SDA120J
DIODE MOD SIC 1200V 100A SOT227

DIODE MOD SIC 1200V 100A SOT227

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diode Arrays Rectifiers
Product Number MSC2X100SDA120J 150-MSC2X100SDA120J-ND MSC2X100SDA120J
Product Name Silicon Carbide Diode Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Silicon Carbide Diode
RoHS Compliant RoHS
IF 100000 mA
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: MS906C2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9800 volts
IR 0.2000 mA
View Details
Diodes, Rectifiers - Arrays - BAS70-06WH6327 - 845941-BAS70-06WH6327 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S14161-6050HS-04 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Low-leakage triple switching diode - BAS116VY-QX - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
View Details
3 suppliers