RF Diode Schottky - 1 Pair Series Connection 70V 200mA 250mW SOT-23
RF Diode Schottky - 1 Pair Series Connection 70V 200mA 250mW SOT-23
RF Diode Schottky - 1 Pair Series Connection 70V 200mA 250mW SOT-23
Schottky Diodes & Rectifiers
SCHOTTKY PLASTIC LEAD-FREE
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF Diodes | Schottky Diodes | RF Diodes | Schottky Diodes |
| Product Number | 1465-MA4E1340B1-287TTR-ND | MA4E1340B1-287T | MA4E1340B1-287T | MA4E1340B1-287T |
| Product Name | RF Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes |
| Configuration | Single | |||
| Diode Type | Schottky | |||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | |
| VR | 70 volts |