Microchip Technology, Inc. Silicon Carbide Diode MSC030SDA120BCT

Description
Features No reverse recovery Low forward voltage Low leakage current Avalanche energy rated RoHS compliant Benefits High switching frequency Low switching losses Low noise (EMI) switching Higher reliability systems Increased system power density Applications Power Factor Correction (PFC) Anti-parallel diode: Switch-mode power supply, Inverters/converters , Motor controllers Freewheeling diode: Switch-mode power supply, Inverters/converters Snubber/clamp diode
Request a Quote Datasheet
Description
Features No reverse recovery Low forward voltage Low leakage current Avalanche energy rated RoHS compliant Benefits High switching frequency Low switching losses Low noise (EMI) switching Higher reliability systems Increased system power density Applications Power Factor Correction (PFC) Anti-parallel diode: Switch-mode power supply, Inverters/converters , Motor controllers Freewheeling diode: Switch-mode power supply, Inverters/converters Snubber/clamp diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Silicon Carbide Diode
MSC030SDA120BCT
Silicon Carbide Diode MSC030SDA120BCT
Features No reverse recovery Low forward voltage Low leakage current Avalanche energy rated RoHS compliant Benefits High switching frequency Low switching losses Low noise (EMI) switching Higher reliability systems Increased system power density Applications Power Factor Correction (PFC) Anti-parallel diode: Switch-mode power supply, Inverters/converters , Motor controllers Freewheeling diode: Switch-mode power supply, Inverters/converters Snubber/clamp diode

Features

  • No reverse recovery
  • Low forward voltage
  • Low leakage current
  • Avalanche energy rated
  • RoHS compliant

Benefits

  • High switching frequency
  • Low switching losses
  • Low noise (EMI) switching
  • Higher reliability systems
  • Increased system power density

Applications

  • Power Factor Correction (PFC)
  • Anti-parallel diode: Switch-mode power supply, Inverters/converters, Motor controllers
  • Freewheeling diode: Switch-mode power supply, Inverters/converters
  • Snubber/clamp diode
Supplier's Site Datasheet
Single Diodes - 150-MSC030SDA120BCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Silicon Carbide Schottky 1200V 65A (DC) Through Hole TO-247-3

Diode Silicon Carbide Schottky 1200V 65A (DC) Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MSC030SDA120BCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MSC030SDA120BCT
Discrete Semiconductor Products - Diodes - Rectifiers MSC030SDA120BCT
DIODE SIL CARB 1.2KV 65A TO247-3

DIODE SIL CARB 1.2KV 65A TO247-3

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number MSC030SDA120BCT 150-MSC030SDA120BCT-ND MSC030SDA120BCT
Product Name Silicon Carbide Diode Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Silicon Carbide Diode
RoHS Compliant RoHS
IF 65000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier double diodes - BAT120S,115 - Nexperia B.V.
Specs
Package SOT223; SOT223 SOT223
RoHS Compliant RoHS
IFSM 10 amps
View Details
5 suppliers
Rectifier Diodes, Type LLD - Model: YG902C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-220F
IO 10 amps
VRRM 200 volts
View Details
Rectifier Diode - 1N5809 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 125 amps
IF 6000 mA
trr 30 ns
View Details
Schottky 20A 60V Diode and Rectifier - 286-48CTQ060STRRPBF - ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
View Details
2 suppliers