Microchip Technology, Inc. Silicon Carbide Diode MSC010SDA120B

Description
The silicon carbide (SiC) power Schottky barrier diodes (SBD) product line from Microsemi increases your performance over silicon diode solutions while lowering your total cost of ownership for high voltage applications. The MSC010SDA120B is a 1200 V, 10 A SiC SBD in a two-lead TO-247 package. Features Low forward voltage Low leakage current No reverse recovery current/no forward recovery Avalanche energy rated RoHS compliant Benefits Higher reliability systems Minimizes heat sink requirements Higher efficiency Applications H/EV powertrain and EV charger Power supply and distribution PV inverter, converter, and industrial motor drives Smart grid transmission and distribution Aviation
Request a Quote Datasheet
Description
The silicon carbide (SiC) power Schottky barrier diodes (SBD) product line from Microsemi increases your performance over silicon diode solutions while lowering your total cost of ownership for high voltage applications. The MSC010SDA120B is a 1200 V, 10 A SiC SBD in a two-lead TO-247 package. Features Low forward voltage Low leakage current No reverse recovery current/no forward recovery Avalanche energy rated RoHS compliant Benefits Higher reliability systems Minimizes heat sink requirements Higher efficiency Applications H/EV powertrain and EV charger Power supply and distribution PV inverter, converter, and industrial motor drives Smart grid transmission and distribution Aviation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide Diode - MSC010SDA120B - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Diode
MSC010SDA120B
Silicon Carbide Diode MSC010SDA120B
The silicon carbide (SiC) power Schottky barrier diodes (SBD) product line from Microsemi increases your performance over silicon diode solutions while lowering your total cost of ownership for high voltage applications. The MSC010SDA120B is a 1200 V, 10 A SiC SBD in a two-lead TO-247 package. Features Low forward voltage Low leakage current No reverse recovery current/no forward recovery Avalanche energy rated RoHS compliant Benefits Higher reliability systems Minimizes heat sink requirements Higher efficiency Applications H/EV powertrain and EV charger Power supply and distribution PV inverter, converter, and industrial motor drives Smart grid transmission and distribution Aviation

The silicon carbide (SiC) power Schottky barrier diodes (SBD) product line from Microsemi increases your performance over silicon diode solutions while lowering your total cost of ownership for high voltage applications. The MSC010SDA120B is a 1200 V, 10 A SiC SBD in a two-lead TO-247 package.

Features

  • Low forward voltage
  • Low leakage current
  • No reverse recovery current/no forward recovery
  • Avalanche energy rated
  • RoHS compliant

Benefits

  • Higher reliability systems
  • Minimizes heat sink requirements
  • Higher efficiency

Applications

  • H/EV powertrain and EV charger
  • Power supply and distribution
  • PV inverter, converter, and industrial motor drives
  • Smart grid transmission and distribution
  • Aviation
Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 2412080P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2412080P
Schottky Diodes & Rectifiers 2412080P
SIC SBD 1200 V 10 A TO-247

SIC SBD 1200 V 10 A TO-247

Supplier's Site
Schottky Diodes & Rectifiers - 2412080 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2412080
Schottky Diodes & Rectifiers 2412080
SIC SBD 1200 V 10 A TO-247

SIC SBD 1200 V 10 A TO-247

Supplier's Site
Schottky Diodes & Rectifiers - 2412079 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2412079
Schottky Diodes & Rectifiers 2412079
SIC SBD 1200 V 10 A TO-247

SIC SBD 1200 V 10 A TO-247

Supplier's Site
Single Diodes - MSC010SDA120B-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MSC010SDA120B-ND
Single Diodes MSC010SDA120B-ND
Diode Silicon Carbide Schottky 1200V 10A (DC) Through Hole TO-247

Diode Silicon Carbide Schottky 1200V 10A (DC) Through Hole TO-247

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MSC010SDA120B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MSC010SDA120B
Discrete Semiconductor Products - Diodes - Rectifiers MSC010SDA120B
DIODE SIL CARB 1.2KV 10A TO247

DIODE SIL CARB 1.2KV 10A TO247

Supplier's Site

Technical Specifications

  Richardson RFPD RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number MSC010SDA120B 2412080P MSC010SDA120B-ND MSC010SDA120B
Product Name Silicon Carbide Diode Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Silicon Carbide Diode
RoHS Compliant RoHS RoHS
IF 25000 mA
Unlock Full Specs
to access all available technical data