DIODE SIC 1.2KV 109A TO247-3 Product overview: MSC050SDA120B from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 109A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 109A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSC050SDA120B can be used for catalog matching and distributor lookup.
The silicon carbide (SiC) power Schottky barrier diodes (SBD) product line from Microsemi increases your performance over silicon diode solutions while lowering your total cost of ownership for high voltage applications. The MSC050SDA120B is a 1200 V, 50 A SiC SBD in a two-lead TO-247 package.
Features
Benefits
Applications
DIODE SIC 1.2KV 109A TO247-3
DIODE SIC 1.2KV 109A TO247-3
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes |
| Product Number | 280-MSC050SDA120B | MSC050SDA120B | MSC050SDA120B | MSC050SDA120B |
| Product Name | 1.2KV 109A Diode and Rectifier | Silicon Carbide Diode | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tube | |||
| RoHS Compliant | RoHS | RoHS | ||
| Tj | -55 C (-67 F) | |||
| Diode Type | Silicon Carbide Diode | |||
| IF | 109000 mA |