M/A-COM's MADS-001317-1500 single is a gallium arsenide flip chip Schottky barrier diode. This device is fabricated on OMCVD epitaxial material using a process designed for high device uniformity and extremely low parasitics. This diode is fully passivated with silicon nitride and has an additional layer of polyimide for scratch protection. The protective coating prevents damage to the junction during automated or manual handling. The flip chip configuration is suitable for pick and place insertion. This device with can be attached with solder or conductive epoxy. The high cutoff frequency of this diode allows use through millimeter wave frequencies. Typical applications include single and double balanced mixers in PCN transceivers and radios, police radar detectors, and automotive radar detectors.
RF Diode Schottky - Single 7V Die
SCHOTTKY,SOLDERABLE,
Schottky Diodes & Rectifiers Ct=.045pF Rs=7 Ohm To 80GHz
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | RF Diodes | Schottky Diodes |
| Product Number | MADS-001317-1500AG | 1465-MADS-001317-1500AG-ND | MADS-001317-1500AG | MADS-001317-1500AG |
| Product Name | RF Schottky Diode | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | Schottky Diodes & Rectifiers |
| Configuration | Single | Single | ||
| Diode Type | Schottky | Schottky | ||
| Package | ODS-1500 | Die | Die | FlipChip |
| Operating Frequency | 0.0 to 80000 MHz |