The 1111684-MADS-002502-
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1111684-MADS-002502-
Category: Discrete Semiconductor Products>Diodes - RF
Series: MA4E2502
Package: Tape & Reel
Standard Package: 3,000
Current - Max: 20 mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.12pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 5V
Power Dissipation (Max): 50 mW
Package / Case: Die
Supplier Device Package: Die
Temperature Range - Operating: 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0060
Mfr: MACOM Technology Solutions
Other Names: 1465-MADS-002502-124
Base Product Number: MADS-002502
RF Diode PIN - Single 5V 20mA 50mW Die
RF Diode PIN - Single 5V 20mA 50mW Die
RF Diode PIN - Single 5V 20mA 50mW Die
HIGH BAR POCKET TAPE SURMOUNT CH
| Richardson RFPD | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | RF Diodes | RF Diodes |
| Product Number | MADS-002502-1246HP | 1111684-MADS-002502-1246HP | 1465-MADS-002502-1246HPDKR-ND | MADS-002502-1246HP |
| Product Name | RF Schottky Diode | Discrete Semiconductor Products - Diodes - RF | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Diode Type | Schottky | PIN - Single | Schottky | |
| Configuration | Single | Single | ||
| Package | Die | Die | Die | |
| PD | 50 milliwatts |