Microchip Technology, Inc. Silicon Carbide Diode MSC090SDA330B2

Description
The silicon carbide (SiC) power Schottky barrier diode (SBD) product line from Microchip increases the performance over silicon diode solutions while lowering the total cost of ownership for high-voltage applications. The MSC090SDA330B2 device is a 3300 V, 90 A SiC SBD in a two-lead T-MAX package. Features No reverse recovery Low forward voltage Low leakage current RoHS compliant Benefits High switching frequency Low switching losses Low noise (EMI) switching Higher reliability systems Increased system power density Applications Power factor correction (PFC) Anti-parallel diode: Switch-mode power supply, Inverters/converters , Motor controllers Freewheeling diode: Switch-mode power supply, Inverters/converters Snubber/clamp diode
Request a Quote Datasheet
Description
The silicon carbide (SiC) power Schottky barrier diode (SBD) product line from Microchip increases the performance over silicon diode solutions while lowering the total cost of ownership for high-voltage applications. The MSC090SDA330B2 device is a 3300 V, 90 A SiC SBD in a two-lead T-MAX package. Features No reverse recovery Low forward voltage Low leakage current RoHS compliant Benefits High switching frequency Low switching losses Low noise (EMI) switching Higher reliability systems Increased system power density Applications Power factor correction (PFC) Anti-parallel diode: Switch-mode power supply, Inverters/converters , Motor controllers Freewheeling diode: Switch-mode power supply, Inverters/converters Snubber/clamp diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Silicon Carbide Diode
MSC090SDA330B2
Silicon Carbide Diode MSC090SDA330B2
The silicon carbide (SiC) power Schottky barrier diode (SBD) product line from Microchip increases the performance over silicon diode solutions while lowering the total cost of ownership for high-voltage applications. The MSC090SDA330B2 device is a 3300 V, 90 A SiC SBD in a two-lead T-MAX package. Features No reverse recovery Low forward voltage Low leakage current RoHS compliant Benefits High switching frequency Low switching losses Low noise (EMI) switching Higher reliability systems Increased system power density Applications Power factor correction (PFC) Anti-parallel diode: Switch-mode power supply, Inverters/converters , Motor controllers Freewheeling diode: Switch-mode power supply, Inverters/converters Snubber/clamp diode

The silicon carbide (SiC) power Schottky barrier diode (SBD) product line from Microchip increases the performance over silicon diode solutions while lowering the total cost of ownership for high-voltage applications. The MSC090SDA330B2 device is a 3300 V, 90 A SiC SBD in a two-lead T-MAX package.

Features

  • No reverse recovery
  • Low forward voltage
  • Low leakage current
  • RoHS compliant

Benefits

  • High switching frequency
  • Low switching losses
  • Low noise (EMI) switching
  • Higher reliability systems
  • Increased system power density

Applications

  • Power factor correction (PFC)
  • Anti-parallel diode: Switch-mode power supply, Inverters/converters, Motor controllers
  • Freewheeling diode: Switch-mode power supply, Inverters/converters
  • Snubber/clamp diode
Supplier's Site Datasheet
Single Diodes - 150-MSC090SDA330B2-ND - DigiKey
Thief River Falls, MN, United States
Diode

Diode

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
MSC090SDA330B2
Discrete Semiconductor Products - Diodes - Rectifiers MSC090SDA330B2
SIC SBD 3300 V 90 A TO-247 MAX

SIC SBD 3300 V 90 A TO-247 MAX

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers
Product Number MSC090SDA330B2 150-MSC090SDA330B2-ND MSC090SDA330B2
Product Name Silicon Carbide Diode Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Silicon Carbide Diode
RoHS Compliant RoHS
IF 184000 mA
Unlock Full Specs
to access all available technical data