MACOM RF Diodes MA4L021-1056

Description
RF Diode PIN - Single 35V 100mA 3W
Request a Quote Datasheet
Description
RF Diode PIN - Single 35V 100mA 3W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - 1465-MA4L021-1056-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 35V 100mA 3W

RF Diode PIN - Single 35V 100mA 3W

Buy Now Datasheet
RF PIN Diode - MA4L021-1056 - Richardson RFPD
Downers Grove, IL, United States
RF PIN Diode
MA4L021-1056
RF PIN Diode MA4L021-1056
Single Diode Configuration: MACOM produces a series of silicon PIN limiter diodes with small and medium I-region lengths which are specifically designed for high signal applications. The devices are designed to provide low insertion loss, at zero bias, as well as low flat leakage power with fast signal response/recovery times. Parts are available as discrete die or assembled into a variety of surface mount or cylindrical coax ceramic packages. The MA4L Series of PIN limiter diodes are designed for use in passive limiter control circuits to protect sensitive receiver components such as low noise amplifiers (LNA), detectors, and mixers covering the 10 MHz to 18 GHz frequency range.

Single Diode Configuration: MACOM produces a series of silicon PIN limiter diodes with small and medium I-region lengths which are specifically designed for high signal applications. The devices are designed to provide low insertion loss, at zero bias, as well as low flat leakage power with fast signal response/recovery times. Parts are available as discrete die or assembled into a variety of surface mount or cylindrical coax ceramic packages. The MA4L Series of PIN limiter diodes are designed for use in passive limiter control circuits to protect sensitive receiver components such as low noise amplifiers (LNA), detectors, and mixers covering the 10 MHz to 18 GHz frequency range.

Supplier's Site
Discrete Semiconductor Products - Diodes - RF Diodes - MA4L021-1056 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
MA4L021-1056
Discrete Semiconductor Products - Diodes - RF Diodes MA4L021-1056
DIODE,PIN,BONDED,STR IPLINE,SI

DIODE,PIN,BONDED,STRIPLINE,SI

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes RF Diodes RF Diodes
Product Number 1465-MA4L021-1056-ND MA4L021-1056 MA4L021-1056
Product Name RF Diodes RF PIN Diode Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single Single
Diode Type PIN PIN
Package 2-SMD, No Lead SMT-1056 ODS-1056
VR 35 volts 35 volts
Unlock Full Specs
to access all available technical data