RF Diode PIN - Single 100mA 100mW Die
RF DIODE PIN 100MW DIE Product overview: MA4FCP200 from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4FCP200 can be used for catalog matching and distributor lookup.
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 811536-MA4FCP200
Packaging: Tray
Current - Max: 100mA
Diode Type: PIN - Single
Supplier Device Package: Die
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: Die
Power Dissipation (Maximum): 100mW
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 0.03pF at 40V, 1MHz
Resistance at If, F: 3Ohm at 50mA, 100MHz
RF DIODE PIN 100MW DIE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 1465-1029-ND | 284-MA4FCP200 | 811536-MA4FCP200 | MA4FCP200 | MA4FCP200 |
| Product Name | RF Diodes | 100MW Diode and Rectifier | RF Diodes - MA4FCP200 | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes |
| Configuration | Single | Single | |||
| Diode Type | PIN | PIN; PIN - Single | PIN | ||
| Package | Die | Tray | Die | Die | |
| CT | 0.0300 pF | 0.0300 pF | 0.0300 pF |