Microchip MSC015SDA120B Schottky Barrier
Microchip MSC015SDA120B Schottky Barrier
Microchip MSC015SDA120B Schottky Barrier
Features
Benefits
Applications
Diode Silicon Carbide Schottky 1200V 15A (DC) Through Hole TO-247
DIODE SCHOTTKY 1.2KV 15A TO247
DIODE SCHOTTKY 1.2KV 15A TO247
| RS Components, Ltd. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 2412086 | MSC015SDA120B | MSC015SDA120B-ND | MSC015SDA120B | MSC015SDA120B |
| Product Name | Schottky Diodes & Rectifiers | Silicon Carbide Diode | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | TO-247; TO-247 | TO-247 | TO-247; TO-247-2 | ||
| RoHS Compliant | RoHS | RoHS | |||
| Diode Type | Silicon Carbide Diode | ||||
| IF | 39000 mA |