Microchip Technology, Inc. Single Diodes MSC030SDA330B

Description
Diode Silicon Carbide Schottky 3300V 30A Through Hole TO-247
Request a Quote Datasheet
Description
Diode Silicon Carbide Schottky 3300V 30A Through Hole TO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 150-MSC030SDA330B-ND - DigiKey
Thief River Falls, MN, United States
Diode Silicon Carbide Schottky 3300V 30A Through Hole TO-247

Diode Silicon Carbide Schottky 3300V 30A Through Hole TO-247

Buy Now Datasheet
Downers Grove, IL, United States
Silicon Carbide Diode
MSC030SDA330B
Silicon Carbide Diode MSC030SDA330B
The silicon carbide (SiC) power Schottky barrier diode (SBD) product line from Microchip increases the performance over silicon diode solutions while lowering the total cost of ownership for high-voltage applications. The MSC030SDA330B device is a 3300 V, 30 A SiC SBD in a two-lead TO-247 package. Features No reverse recovery Low forward voltage Low leakage current RoHS compliant Benefits High switching frequency Low switching losses Low noise (EMI) switching Higher reliability systems Increased system power density Applications Power factor correction (PFC) Anti-parallel diode: Switch-mode power supply, Inverters/converters , Motor controllers Freewheeling diode: Switch-mode power supply, Inverters/converters Snubber/clamp diode

The silicon carbide (SiC) power Schottky barrier diode (SBD) product line from Microchip increases the performance over silicon diode solutions while lowering the total cost of ownership for high-voltage applications. The MSC030SDA330B device is a 3300 V, 30 A SiC SBD in a two-lead TO-247 package.

Features

  • No reverse recovery
  • Low forward voltage
  • Low leakage current
  • RoHS compliant

Benefits

  • High switching frequency
  • Low switching losses
  • Low noise (EMI) switching
  • Higher reliability systems
  • Increased system power density

Applications

  • Power factor correction (PFC)
  • Anti-parallel diode: Switch-mode power supply, Inverters/converters, Motor controllers
  • Freewheeling diode: Switch-mode power supply, Inverters/converters
  • Snubber/clamp diode
Supplier's Site Datasheet
3.3KV 30A Diode and Rectifier - 280-MSC030SDA330B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3KV 30A Diode and Rectifier
280-MSC030SDA330B
3.3KV 30A Diode and Rectifier 280-MSC030SDA330B
DIODE SIL CARB 3.3KV 30A TO247 Product overview: MSC030SDA330B from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3KV, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3.3KV, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSC030SDA330B can be used for catalog matching and distributor lookup.

DIODE SIL CARB 3.3KV 30A TO247 Product overview: MSC030SDA330B from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3KV, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3.3KV, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSC030SDA330B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MSC030SDA330B - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
MSC030SDA330B
Discrete Semiconductor Products - Diodes - Rectifiers MSC030SDA330B
DIODE SIL CARB 3.3KV 30A TO247

DIODE SIL CARB 3.3KV 30A TO247

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 150-MSC030SDA330B-ND MSC030SDA330B 280-MSC030SDA330B MSC030SDA330B
Product Name Single Diodes Silicon Carbide Diode 3.3KV 30A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Silicon Carbide Diode
Unlock Full Specs
to access all available technical data