RF Diode Schottky 5V 20mA 50mW Die
HMIC SURMOUNT SCHOTTKY TEE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | 1465-MA4E2514L-1116-ND | MA4E2514L-1116 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | Schottky | |
| Package | Die | Die |
| VR | 5 volts |