Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
77.4V Clamp 390A Ipp Tvs Diode Surface Mount PLAD
TVS DIODE 48VWM 77.4VC PLAD
UNI-DIRECTIONAL TVS PLAD ROHS COMPLIANT: YES
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MPLAD30KP48A | MPLAD30KP48A-ND | MPLAD30KP48A | 32AJ7148 |
| Product Name | TVS | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Uni-Directional Tvs Plad Rohs Compliant Microchip |
| Package | Surface Mount | Nonstandard SMD | PLAD | |
| VBR | 53.3 volts | 53.3 volts | 53.3 volts | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Configuration | Single |