Diode Silicon Carbide Schottky 1200V 10A (DC) Through Hole TO-220 [K]
SIC SBD 1200 V 10 A TO-220
SIC SBD 1200 V 10 A TO-220
SIC SBD 1200 V 10 A TO-220
The silicon carbide (SiC) power Schottky barrier diodes (SBD) product line from Microsemi increases your performance over silicon diode solutions while lowering your total cost of ownership for high voltage applications. The MSC010SDA120K is a 1200 V, 10 A SiC SBD in a two-lead TO-220 package.
Features
Benefits
Applications
DIODE SIL CARB 1.2KV 10A TO220
| DigiKey | RS Components, Ltd. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | MSC010SDA120K-ND | 2412082P | MSC010SDA120K | MSC010SDA120K |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Silicon Carbide Diode | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-220; TO-220 | TO-220 | ||
| RoHS Compliant | RoHS | RoHS | ||
| Diode Type | Silicon Carbide Diode |