Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Diode Standard - Single 25V 50mA 250mW B11
DIODE,SRD,BEAMLEAD,B
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | RF Diodes |
| Product Number | MMDB45-B11 | 1465-MMDB45-B11-ND | MMDB45-B11 |
| Product Name | RF PIN Diode | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Diode Type | PIN | ||
| Configuration | Single | ||
| Package | B11 | B11 | |
| VR | 25 volts |