RF Diode Schottky - Single 7V 100mW ODS-186
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211429-MA4E932B-186
Manufacturer Homepage: www.macomtech.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
DIODE,SCHOTTKY,QUAD,
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 1465-MA4E932B-186-ND | 1211429-MA4E932B-186 | MA4E932B-186 |
| Product Name | RF Diodes | RF Diodes - MA4E932B-186 | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | ||
| Diode Type | Schottky | Schottky | |
| Package | 2-SMD, Flat Leads | ODS-186 |