RF Diode PIN - Single 15V 150mA 0805-2
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
DIODE, SRD, 0805-2
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 1465-MMD835-0805-ND | MMD835-0805 | MMD835-0805 |
| Product Name | RF Diodes | RF PIN Diode | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | ||
| Package | 0805 (2012 Metric) | 0805-2 | |
| VR | 15 volts | ||
| CT | 0.8600 pF |