Texas Instruments TB5R2 Quad PECL Line Receiver TB5R2D

Description
Quad PECL Line Receiver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Quad PECL Line Receiver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TB5R2 Quad PECL Line Receiver - TB5R2D - Texas Instruments
Dallas, TX, United States
TB5R2 Quad PECL Line Receiver
TB5R2D
TB5R2 Quad PECL Line Receiver TB5R2D
Quad PECL Line Receiver 16-SOIC -40 to 85

Quad PECL Line Receiver 16-SOIC -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1098044-TB5R2D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1098044-TB5R2D
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1098044-TB5R2D
Win Source Part Number: 1098044-TB5R2D Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Receiver Package: Tube Standard Package: 40 Mounting: SMD (SMT) Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50 mV Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): DS26C32ATM/NOPB; DS90C032TM/NOPB; DS34C86TM/NOPB; MAX1406CWE+; LTC489ISW#PBF; MAX3185CWP; ECCN: 5A991B1 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-15949-5,TB5R2LD, -TB5R2LD,2156-TB5R2D ,TB5R2DE4,-TB5R2DE4, -TB5R2D-NDR,-TB5R2DE 4-NDR,-296-15949-5,- TB5R2LD-NDR,TEXTISTB 5R2D,TB5R2DE4-ND,TB5 R2LD-ND,-296-15949-5 -ND Base Product Number: TB5R2

Win Source Part Number: 1098044-TB5R2D
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Receiver
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50 mV
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): DS26C32ATM/NOPB; DS90C032TM/NOPB; DS34C86TM/NOPB; MAX1406CWE+; LTC489ISW#PBF; MAX3185CWP;
ECCN: 5A991B1
Fake Threat In the Open Market: 61 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-15949-5,TB5R2LD,-TB5R2LD,2156-TB5R2D,TB5R2DE4,-TB5R2DE4,-TB5R2D-NDR,-TB5R2DE4-NDR,-296-15949-5,-TB5R2LD-NDR,TEXTISTB5R2D,TB5R2DE4-ND,TB5R2LD-ND,-296-15949-5-ND
Base Product Number: TB5R2

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Interface Transceiver IC
710-TB5R2D
Quad SOIC Interface Transceiver IC 710-TB5R2D
Quad PECL Line Receiver 16-SOIC -40 to 85 Product overview: TB5R2D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TB5R2D can be used for catalog matching and distributor lookup.

Quad PECL Line Receiver 16-SOIC -40 to 85 Product overview: TB5R2D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TB5R2D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
TB5R2D
LVDS Interface IC TB5R2D
LVDS Interface IC Quad PECL Line Receiver

LVDS Interface IC Quad PECL Line Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TB5R2D 1098044-TB5R2D 710-TB5R2D TB5R2D
Product Name TB5R2 Quad PECL Line Receiver Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Quad SOIC Interface Transceiver IC LVDS Interface IC
Technology PECL
Device Type Receiver Receiver; Sensor Interface; Transceiver Transceiver
Features RoHS RoHS RoHS
Supply Voltage Other; 4.5V ~ 5.5V 5V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066M96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051ME4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 7901502EA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
DS96F175MQML-SP EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601VEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details