Low Voltage 5-Bit Self-Timed, Single-Wire Output Expander 8-X2QFN -40 to 85
Win Source Part Number: 961166-TCA5405RUGR
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tape & Reel
Applications: Cell Phones, PDA, Players
Standard Package: 3,000
Mounting: SMD (SMT)
Interface: Serial
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 8-XFQFN
Supplier Device Package: 8-X2QFN (1.5x1.5)
Alternative Parts (Cross-Reference): TCA9406YZPR; SE97BTP,547; PCA24S08AD,118; PCA9515AD,118; DS90LV018ATMX/NOPB; DS90LV017ATMX/NOPB;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-28365-1-ND,-TCA
Base Product Number: TCA5405
Interface - Specialized 5Ch output expander
IC INTERFACE SPECIALIZED 8X2QFN
IC INTERFACE SPECIALIZED 8X2QFN
Cell Phones, PDA, Players Interface 8-X2QFN (1.5x1.5)
IC INTERFACE SPECIALIZED 8X2QFN
| Texas Instruments | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TCA5405RUGR | 961166-TCA5405RUGR | TCA5405RUGR | TCA5405RUGR | TCA5405RUGR | TCA5405RUGR | TCA5405RUGR |
| Product Name | TCA5405 Low Voltage 5-Bit Self-Timed, Single-Wire Output Expander | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Specialized | Interface - Specialized |
| Device Type | Port / Bus Expander | Sensor Interface | Sensor Interface | Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | ||||
| Supply Voltage | Other; 3.6 | Other; 1.65V ~ 3.6V | 3.6V; Other | Other; 1.65V ~ 3.6V | 3.6V; Other; 1.65V ~ 3.6V |