Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR) Cut Tape (CT)
Type: Transceiver
Product Status: Active
Voltage - Supply: 4.5V ~ 5.5V, 4.5V ~ 40V
Operating Temperature: -40°C ~ 150°C (TJ)
Mounting Type: Surface Mount
Package / Case: SOT-23-14 Thin, SOT-23 Variant
IC TRANSCEIVER HALF 1/1 SOT23-14 Product overview: TCAN1043ADYYRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOT23, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1043ADYYRQ1 can be used for catalog matching and distributor lookup.
IC TRANSCEIVER HALF 1/1 SOT23-14
AUTOMOTIVE CAN FD TRANSCEIVER WI
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-TCAN1043ADYYRQ1 | TCAN1043ADYYRQ1 | TCAN1043ADYYRQ1 | |
| Product Name | Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers | SOT23 Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Device Type | Receiver; Sensor Interface; Transceiver | Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver |
| Supply Voltage | Other; 4.5V ~ 5.5V~ 4.5V ~ 40V | Other; 4.5V ~ 5.5V, 4.5V ~ 40V | Other | Other; 4.5V ~ 5.5V, 4.5V ~ 40V |
| Features | RoHS | |||
| Data Rate | 8000 kbps | 8000 kbps | ||
| Pd | 135 milliwatts |