Texas Instruments TCA6418E I2C Controlled 18 Channel GPIO Expander TCA6418EYFPR

Description
I2C Controlled 18 Channel GPIO Expander 25-DSBGA -40 to 85
Request a Quote Datasheet
Description
I2C Controlled 18 Channel GPIO Expander 25-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TCA6418E I2C Controlled 18 Channel GPIO Expander - TCA6418EYFPR - Texas Instruments
Dallas, TX, United States
TCA6418E I2C Controlled 18 Channel GPIO Expander
TCA6418EYFPR
TCA6418E I2C Controlled 18 Channel GPIO Expander TCA6418EYFPR
I2C Controlled 18 Channel GPIO Expander 25-DSBGA -40 to 85

I2C Controlled 18 Channel GPIO Expander 25-DSBGA -40 to 85

Buy Now Datasheet
Interface - Interface - I/O Expanders - TCA6418EYFPR - 803535-TCA6418EYFPR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - TCA6418EYFPR
803535-TCA6418EYFPR
Interface - Interface - I/O Expanders - TCA6418EYFPR 803535-TCA6418EYFPR
Manufacturer: Texas Instruments Win Source Part Number: 803535-TCA6418EYFPR Packaging: Reel Mounting Style: SMD Features: Keypad Controller, POR Output Type: Push-Pull Interface: I2C Number of I/O: 18 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Supplier Device Package: 25-DSBGA (2x2) Temperature Range - Operating: -40°C ~ 85°C Clock Frequency: 1MHz Manufacturer Package: 25-XFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V Part Number Series: TCA6418

Manufacturer: Texas Instruments
Win Source Part Number: 803535-TCA6418EYFPR
Packaging: Reel
Mounting Style: SMD
Features: Keypad Controller, POR
Output Type: Push-Pull
Interface: I2C
Number of I/O: 18
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Supplier Device Package: 25-DSBGA (2x2)
Temperature Range - Operating: -40°C ~ 85°C
Clock Frequency: 1MHz
Manufacturer Package: 25-XFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V
Part Number Series: TCA6418

Buy Now
Singapore, Singapore
Interface Transceiver IC
749-TCA6418EYFPR
Interface Transceiver IC 749-TCA6418EYFPR
I2C Controlled 18 Channel GPIO Expander 25-DSBGA -40 to 85 Product overview: TCA6418EYFPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-TCA6418EYFPR can be used for catalog matching and distributor lookup.

I2C Controlled 18 Channel GPIO Expander 25-DSBGA -40 to 85 Product overview: TCA6418EYFPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-TCA6418EYFPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Expanders - 296-34930-6-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-34930-6-ND
I/O Expanders 296-34930-6-ND
I/O Expander 18 I²C 1MHz 25-DSBGA

I/O Expander 18 I²C 1MHz 25-DSBGA

Buy Now Datasheet
I/O Expanders - 296-34930-2-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-34930-2-ND
I/O Expanders 296-34930-2-ND
I/O Expander 18 I²C 1MHz 25-DSBGA

I/O Expander 18 I²C 1MHz 25-DSBGA

Buy Now Datasheet
I/O Expanders - 296-34930-1-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-34930-1-ND
I/O Expanders 296-34930-1-ND
I/O Expander 18 I²C 1MHz 25-DSBGA

I/O Expander 18 I²C 1MHz 25-DSBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
Interface - I/O Expanders
TCA6418EYFPR
Interface - I/O Expanders TCA6418EYFPR
Interface - I/O Expanders I2C Controlled 18 Ch GPIO Expander

Interface - I/O Expanders I2C Controlled 18 Ch GPIO Expander

Buy Now Datasheet
I/O Expanders - TCA6418EYFPR - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
TCA6418EYFPR
I/O Expanders TCA6418EYFPR
IC I/O EXPANDER I2C 18B 25DSBGA

IC I/O EXPANDER I2C 18B 25DSBGA

Supplier's Site Datasheet
I/O Expanders - TCA6418EYFPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
TCA6418EYFPR
I/O Expanders TCA6418EYFPR
I/O Expander 18 I²C 1 MHz 25-DSBGA

I/O Expander 18 I²C 1 MHz 25-DSBGA

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TCA6418EYFPR 803535-TCA6418EYFPR 749-TCA6418EYFPR 296-34930-6-ND TCA6418EYFPR TCA6418EYFPR TCA6418EYFPR
Product Name TCA6418E I2C Controlled 18 Channel GPIO Expander Interface - Interface - I/O Expanders - TCA6418EYFPR Interface Transceiver IC I/O Expanders Interface - I/O Expanders I/O Expanders I/O Expanders
Technology I2C I2C I2C; I²C I2C; I²C
Device Type Port / Bus Expander Sensor Interface Transceiver Port / Bus Expander Port / Bus Expander
Features RoHS RoHS RoHS RoHS
Supply Voltage Other; 5.5 Other; 1.65V ~ 3.6V Other; 1.65V ~ 3.6V Other; 1.65V ~ 3.6V 3.6V; Other; 1.65V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316NSR - 1160297-CD74HC4316NSR - Win Source Electronics
Specs
Supply Voltage Other; 2 V ~ 6 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD74ACT540 Octal Inverting Buffers/Line Drivers with 3-State Outputs - CD74ACT540M96G4 - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BEG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 24-DIP (0.600\", 15.24mm)
View Details