Texas Instruments TB5D1M 5V Quad PECL Driver TB5D1MD

Description
5V Quad PECL Driver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
5V Quad PECL Driver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TB5D1M 5V Quad PECL Driver - TB5D1MD - Texas Instruments
Dallas, TX, United States
TB5D1M 5V Quad PECL Driver
TB5D1MD
TB5D1M 5V Quad PECL Driver TB5D1MD
5V Quad PECL Driver 16-SOIC -40 to 85

5V Quad PECL Driver 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Interface Transceiver IC
710-TB5D1MD
Quad SOIC Interface Transceiver IC 710-TB5D1MD
5-V quad PECL driver with built-in lightning protection 16-SOIC -40 to 85 Product overview: TB5D1MD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TB5D1MD can be used for catalog matching and distributor lookup.

5-V quad PECL driver with built-in lightning protection 16-SOIC -40 to 85 Product overview: TB5D1MD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TB5D1MD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1018046-TB5D1MD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1018046-TB5D1MD
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1018046-TB5D1MD
Win Source Part Number: 1018046-TB5D1MD Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Driver Package: Tube Standard Package: 40 Mounting: SMD (SMT) Number of Drivers/Receivers: 4/0 Voltage - Supply: 3V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 68 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -TB5D1MDE4-NDR,-TB5D 1MLD,-TB5D1MD-NDR,TB 5D1MLD,TEXTISTB5D1MD ,-296-15747-5,-296-1 5747-5-ND,-TB5D1MDE4 ,2156-TB5D1MD,-TB5D1 MLD-NDR,296-15747-5, TB5D1MLD-ND Base Product Number: TB5D1

Win Source Part Number: 1018046-TB5D1MD
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Driver
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Number of Drivers/Receivers: 4/0
Voltage - Supply: 3V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 68 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -TB5D1MDE4-NDR,-TB5D1MLD,-TB5D1MD-NDR,TB5D1MLD,TEXTISTB5D1MD,-296-15747-5,-296-15747-5-ND,-TB5D1MDE4,2156-TB5D1MD,-TB5D1MLD-NDR,296-15747-5,TB5D1MLD-ND
Base Product Number: TB5D1

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
TB5D1MD
LVDS Interface IC TB5D1MD
LVDS Interface IC 5V QUAD PECL DRIVER

LVDS Interface IC 5V QUAD PECL DRIVER

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TB5D1MD 710-TB5D1MD 1018046-TB5D1MD TB5D1MD
Product Name TB5D1M 5V Quad PECL Driver Quad SOIC Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers LVDS Interface IC
Technology PECL
Device Type TB5D1M 5V Quad PECL Driver Transceiver Receiver; Sensor Interface; Transceiver
Features RoHS RoHS RoHS
# of Tx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDCKRQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
AM26C32M Quadruple Differential Line Receiver - 5962-9164001QEA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053MT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details