Texas Instruments TAS1020A Stereo USB Audio Interface TAS1020APFB

Description
Stereo USB Audio Interface 48-TQFP 0 to 70
Request a Quote Datasheet
Description
Stereo USB Audio Interface 48-TQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TAS1020A Stereo USB Audio Interface - TAS1020APFB - Texas Instruments
Dallas, TX, United States
TAS1020A Stereo USB Audio Interface
TAS1020APFB
TAS1020A Stereo USB Audio Interface TAS1020APFB
Stereo USB Audio Interface 48-TQFP 0 to 70

Stereo USB Audio Interface 48-TQFP 0 to 70

Supplier's Site Datasheet
Controllers - 296-12000-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-12000-ND
Controllers 296-12000-ND
USB Controller USB 1.1 I²C Interface 48-TQFP (7x7)

USB Controller USB 1.1 I²C Interface 48-TQFP (7x7)

Buy Now Datasheet
Interface - Interface - Controllers - TAS1020APFB - 1264030-TAS1020APFB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TAS1020APFB
1264030-TAS1020APFB
Interface - Interface - Controllers - TAS1020APFB 1264030-TAS1020APFB
Manufacturer: Texas Instruments Win Source Part Number: 1264030-TAS1020APFB Packaging: Tray Protocol: USB Function: Controller Interface: I2C Standards: USB 1.1 Categories: Integrated Circuits Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TQFP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: TAS1020A Manufacturer Pack Quantity: 250 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1264030-TAS1020APFB
Packaging: Tray
Protocol: USB
Function: Controller
Interface: I2C
Standards: USB 1.1
Categories: Integrated Circuits
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TQFP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: TAS1020A
Manufacturer Pack Quantity: 250
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Controllers - TAS1020APFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TAS1020APFB
Controllers TAS1020APFB
USB Controller USB 1.1 I²C Interface 48-TQFP (7x7)

USB Controller USB 1.1 I²C Interface 48-TQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - TAS1020APFB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TAS1020APFB
Integrated Circuits (ICs) - Interface - Controllers TAS1020APFB
IC STEREO USB AUD INTRFCE48-TQFP

IC STEREO USB AUD INTRFCE48-TQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TAS1020APFB 296-12000-ND 1264030-TAS1020APFB TAS1020APFB TAS1020APFB
Product Name TAS1020A Stereo USB Audio Interface Controllers Interface - Interface - Controllers - TAS1020APFB Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology USB USB; I2C I2C; I²C USB; USB
Device Type Line / Bus Controller Sensor Interface CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V Other; 3V ~ 3.6V 3.6V; Other; 3V ~ 3.6V 3.6V; Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC367 Hex Bus Drivers With 3-State Outputs - 85002012A - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver
Supply Voltage Other; 6
View Details
SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604Q2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BPW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details