Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TCAN1043GDMTTQ1

Description
Win Source Part Number: 1352386-TCAN1043GDMT TQ1 Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Temperature Range - Operating: -55°C ~ 125°C (TA) Fake Threat In the Open Market: 37 pct. Type: Transceiver MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 14-VDFN Exposed Pad Supplier Device Package: 14-VSON (4.5x3) Base Product Number: TCAN1043 Mounting Type: Surface Mount, Wettable Flank HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Data Rate: 5Mbps Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 120 mV
Request a Quote Datasheet
Description
Win Source Part Number: 1352386-TCAN1043GDMT TQ1 Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Temperature Range - Operating: -55°C ~ 125°C (TA) Fake Threat In the Open Market: 37 pct. Type: Transceiver MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 14-VDFN Exposed Pad Supplier Device Package: 14-VSON (4.5x3) Base Product Number: TCAN1043 Mounting Type: Surface Mount, Wettable Flank HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Data Rate: 5Mbps Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 120 mV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1352386-TCAN1043GDMTTQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1352386-TCAN1043GDMTTQ1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1352386-TCAN1043GDMTTQ1
Win Source Part Number: 1352386-TCAN1043GDMT TQ1 Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Temperature Range - Operating: -55°C ~ 125°C (TA) Fake Threat In the Open Market: 37 pct. Type: Transceiver MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 14-VDFN Exposed Pad Supplier Device Package: 14-VSON (4.5x3) Base Product Number: TCAN1043 Mounting Type: Surface Mount, Wettable Flank HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Data Rate: 5Mbps Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 120 mV

Win Source Part Number: 1352386-TCAN1043GDMTTQ1
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Temperature Range - Operating: -55°C ~ 125°C (TA)
Fake Threat In the Open Market: 37 pct.
Type: Transceiver
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 14-VDFN Exposed Pad
Supplier Device Package: 14-VSON (4.5x3)
Base Product Number: TCAN1043
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Data Rate: 5Mbps
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 120 mV

Buy Now Datasheet
Interface Transceiver IC - 710-TCAN1043GDMTTQ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-TCAN1043GDMTTQ1
Interface Transceiver IC 710-TCAN1043GDMTTQ1
Fault Protected CAN Transceiver With CAN FD and Wake Input 14-VSON -55 to 125 Product overview: TCAN1043GDMTTQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1043GDMTTQ1 can be used for catalog matching and distributor lookup.

Fault Protected CAN Transceiver With CAN FD and Wake Input 14-VSON -55 to 125 Product overview: TCAN1043GDMTTQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1043GDMTTQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - TCAN1043GDMTTQ1 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TCAN1043GDMTTQ1
Drivers, Receivers, Transceivers TCAN1043GDMTTQ1
IC TRANSCEIVER HALF 1/1 14VSON

IC TRANSCEIVER HALF 1/1 14VSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CAN Interface IC
TCAN1043GDMTTQ1
CAN Interface IC TCAN1043GDMTTQ1
CAN Interface IC Fault Protected CAN Transceiver With CAN FD and Wake Input 14-VSON -55 to 125

CAN Interface IC Fault Protected CAN Transceiver With CAN FD and Wake Input 14-VSON -55 to 125

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1352386-TCAN1043GDMTTQ1 710-TCAN1043GDMTTQ1 TCAN1043GDMTTQ1 TCAN1043GDMTTQ1
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Interface Transceiver IC Drivers, Receivers, Transceivers CAN Interface IC
Device Type Receiver; Sensor Interface; Transceiver Transceiver Transceiver; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V
Data Rate 5000 kbps 5000 kbps 5000 to ? kbps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
Interface Transceiver IC - 702-SI32185-A-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
6 suppliers
Serial interface - Serial Interface RS-232 C - 750-650/000-010 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Specialized - AD9888KS-140 - Lingto Electronic Limited
Specs
Technology 2-Wire Serial
Device Type Sensor Interface
Package Type QFP; 128-BFQFP
View Details