The TCA9509RVHR is a level-translating I2C and SMBus bus repeater in an X2QFN package measuring 1.60mm × 1.60mm. It supports bidirectional voltage-level translation between 0.9V and 5.5V on the A side and 2.7V to 5.5V on the B side, enabling communication across mixed-voltage systems. The device operates at up to 400 kHz and provides overvoltage tolerance up to 5.5V on all inputs. It includes an active-high enable pin and requires no external pullup resistors on the lower-voltage port. Powered-off I2C pins remain in high-impedance state. The operating temperature range is -40°C to 85°C, and it meets JESD78 class II latch-up performance and JESD22 ESD protection standards. No external components are needed for bus pullup on the A side.
Level Translating I2C Bus Repeater 8-X2QFN -40 to 85
I2C Buffer/Repeater 1.8V/2.5V/3.3V/5V 8-Pin X2QFN EP T/R Product overview: TCA9509RVHR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.8V, 2.5V, 3.3V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TCA9509RVHR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 043040-TCA9509RVHR
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: I2C
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 1
Data Rate (Max): 400kHz
Capacitance - Input: 6.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-X2QFN (1.6x1.6)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 3mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Buffer, ReDriver 1 Channel 400kHz 8-X2QFN (1.6x1.6)
IC REDRIVER I2C 1CH 8X2QFN
IC REDRIVER I2C 1CH 8X2QFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TCA9509RVHR | 756-TCA9509RVHR | 043040-TCA9509RVHR | TCA9509RVHR | TCA9509RVHR | TCA9509RVHR |
| Product Name | TCA9509 Level Translating I2C Bus Repeater | 1.8V 2.5V 3.3V Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - TCA9509RVHR | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Technology | I2C | |||||
| Device Type | Level Translator | Transceiver | Buffer | Buffer | Buffer; Buffer, ReDriver | Sensor Interface; Buffer |
| Features | RoHS | RoHS | RoHS | |||
| Supply Voltage | 2.7V; Other; 5.5 | Other; 2.7 V ~ 5.5 V | Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | Other |