Win Source Part Number: 1353156-TCAN1042HVDQ
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
Type: Transceiver
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tube
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: TCAN1042
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Data Rate: 5Mbps
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Automotive 70-V bus-fault-protected CAN transceiver with I/O level shifting and flexible data-rate 8-SOIC -55 to 125 Product overview: TCAN1042HVDQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1042HVDQ1 can be used for catalog matching and distributor lookup.
IC TRANSCEIVER 1/1 8SOIC
CAN Interface IC Automotive Fault Protected CAN Transceiver With Flexible Data-Rate 8-SOIC -55 to 125
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1353156-TCAN1042HVDQ1 | 710-TCAN1042HVDQ1 | TCAN1042HVDQ1 | TCAN1042HVDQ1 |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Automotive SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers | CAN Interface IC |
| Device Type | Receiver; Sensor Interface; Transceiver | Transceiver | Transceiver; Transceiver | |
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | ||
| Data Rate | 5000 kbps | 5000 kbps | 2000 to ? kbps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |