Texas Instruments High-Performance Analog CAN Interface Ics TCAN1042HGVDR

Description
CAN 5Mbps, TCAN1042HGVDR
Request a Quote Datasheet
Description
CAN 5Mbps, TCAN1042HGVDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAN Interface Ics - 2528889 - RS Components, Ltd.
Corby, Northants, United Kingdom
CAN Interface Ics
2528889
CAN Interface Ics 2528889
CAN 5Mbps, TCAN1042HGVDR

CAN 5Mbps, TCAN1042HGVDR

Supplier's Site
CAN Interface Ics - 2528888 - RS Components, Ltd.
Corby, Northants, United Kingdom
CAN Interface Ics
2528888
CAN Interface Ics 2528888
CAN 5Mbps, TCAN1042HGVDR

CAN 5Mbps, TCAN1042HGVDR

Supplier's Site
CAN Interface Ics - 2528889P - RS Components, Ltd.
Corby, Northants, United Kingdom
CAN Interface Ics
2528889P
CAN Interface Ics 2528889P
CAN 5Mbps, TCAN1042HGVDR

CAN 5Mbps, TCAN1042HGVDR

Supplier's Site
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261403-TCAN1042HGVDR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261403-TCAN1042HGVDR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261403-TCAN1042HGVDR
Win Source Part Number: 1261403-TCAN1042HGVD R Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Protocol: CANbus Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 120 mV Data Rate: 5Mbps Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-43935-6,296-4393 5-2,296-43935-1 Base Product Number: TCAN1042

Win Source Part Number: 1261403-TCAN1042HGVDR
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 120 mV
Data Rate: 5Mbps
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-43935-6,296-43935-2,296-43935-1
Base Product Number: TCAN1042

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-TCAN1042HGVDR
SOIC Interface Transceiver IC 710-TCAN1042HGVDR
Fault Protected CAN Transceiver With Flexible Data-Rate 8-SOIC -55 to 125 Product overview: TCAN1042HGVDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1042HGVDR can be used for catalog matching and distributor lookup.

Fault Protected CAN Transceiver With Flexible Data-Rate 8-SOIC -55 to 125 Product overview: TCAN1042HGVDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1042HGVDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CAN Interface IC
TCAN1042HGVDR
CAN Interface IC TCAN1042HGVDR
CAN Interface IC Fault Protected CAN Transceiver With Flexible Data-Rate 8-SOIC -55 to 125

CAN Interface IC Fault Protected CAN Transceiver With Flexible Data-Rate 8-SOIC -55 to 125

Buy Now Datasheet
Can Transceiver, 5Mbps, Soic-8; Ic Interface Type Texas Instruments - 26AJ9794 - Newark, An Avnet Company
Chicago, IL, United States
Can Transceiver, 5Mbps, Soic-8; Ic Interface Type Texas Instruments
26AJ9794
Can Transceiver, 5Mbps, Soic-8; Ic Interface Type Texas Instruments 26AJ9794
CAN TRANSCEIVER, 5MBPS, SOIC-8; IC Interface Type:-; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

CAN TRANSCEIVER, 5MBPS, SOIC-8; IC Interface Type:-; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - TCAN1042HGVDR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TCAN1042HGVDR
Drivers, Receivers, Transceivers TCAN1042HGVDR
IC TRANSCEIVER 1/1 8SOIC

IC TRANSCEIVER 1/1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 2528889 1261403-TCAN1042HGVDR 710-TCAN1042HGVDR TCAN1042HGVDR 26AJ9794 TCAN1042HGVDR
Product Name CAN Interface Ics Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SOIC Interface Transceiver IC CAN Interface IC Can Transceiver, 5Mbps, Soic-8; Ic Interface Type Texas Instruments Drivers, Receivers, Transceivers
Features RoHS RoHS
Data Rate 2000 kbps 5000 kbps 5000 to ? kbps 5000 kbps
Package Type SOIC; SOIC SOIC SOIC-8 SOIC SOIC; 8-SOIC (0.154", 3.90mm Width)
Device Type Receiver; Sensor Interface; Transceiver Transceiver Transceiver; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V Other; 4.5V Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Interface module - 289-448 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Specialized - 32P4101A-CGF - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details