Fault-protected CAN FD transceiver with standby mode and 1.8-V IO support 8-SOT-23-THIN -40 to 125 Product overview: TCAN1044VDDFR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOT-23, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1044VDDFR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1261411-TCAN1044VDDF
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 100 mV
Data Rate: 8Mbps
Voltage - Supply: 1.7V ~ 5.5V
Package / Case: SOT-23-8
Supplier Device Package: TSOT-23-8
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TCAN1044VDDFRCT,
Base Product Number: TCAN1044
8Mbps Transceiver TSOT-23-8 CAN ICs ROHS
IC TRANSCEIVER FULL 1/1 SOT23-8
IC TRANSCEIVER FULL 1/1 SOT23-8
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-TCAN1044VDDFR | 1261411-TCAN1044VDDFR | TCAN1044VDDFR | TCAN1044VDDFR | TCAN1044VDDFR |
| Product Name | SOT-23 Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Communication Interface Chip/UART/485/232 >> CAN ICs | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver; Sensor Interface; Transceiver | Transceiver; UART | Transceiver; Transceiver | Receiver; Sensor Interface |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Supply Voltage | Other; 1.7V ~ 5.5V | Other; 1.7V~5.5V | Other; 1.7V ~ 5.5V | Other | |
| Data Rate | 8000 kbps | 8000 kbps | 8000 kbps |