Texas Instruments SN75C1168 Dual Differential Drivers And Receivers SN75C1168PWRE4

Description
Dual Differential Drivers And Receivers 16-TSSOP 0 to 70
Request a Quote Datasheet
Description
Dual Differential Drivers And Receivers 16-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75C1168 Dual Differential  Drivers And Receivers - SN75C1168PWRE4 - Texas Instruments
Dallas, TX, United States
SN75C1168 Dual Differential Drivers And Receivers
SN75C1168PWRE4
SN75C1168 Dual Differential Drivers And Receivers SN75C1168PWRE4
Dual Differential Drivers And Receivers 16-TSSOP 0 to 70

Dual Differential Drivers And Receivers 16-TSSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual TSSOP Interface Transceiver IC
710-SN75C1168PWRE4
Dual TSSOP Interface Transceiver IC 710-SN75C1168PWRE4
Dual Differential Drivers And Receivers 16-TSSOP 0 to 70 Product overview: SN75C1168PWRE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C1168PWRE4 can be used for catalog matching and distributor lookup.

Dual Differential Drivers And Receivers 16-TSSOP 0 to 70 Product overview: SN75C1168PWRE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C1168PWRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261528-SN75C1168PWRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261528-SN75C1168PWRE4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261528-SN75C1168PWRE4
Win Source Part Number: 1261528-SN75C1168PWR E4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Standard Package: 2,000 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 60 mV Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 75C1168

Win Source Part Number: 1261528-SN75C1168PWRE4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Standard Package: 2,000
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 60 mV
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 75C1168

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-422 Interface IC
SN75C1168PWRE4
RS-422 Interface IC SN75C1168PWRE4
RS-422 Interface IC Dual Differential Drivers and Receiver

RS-422 Interface IC Dual Differential Drivers and Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75C1168PWRE4 710-SN75C1168PWRE4 1261528-SN75C1168PWRE4 SN75C1168PWRE4
Product Name SN75C1168 Dual Differential Drivers And Receivers Dual TSSOP Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers RS-422 Interface IC
Device Type Receiver Transceiver Receiver; Sensor Interface; Transceiver
Features RoHS RoHS RoHS
# of Tx 2 #
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC125 Quadruple Bus Buffer Gates With 3-State Outputs - 5962-8772101CA - Texas Instruments
Specs
Technology HC
Device Type Buffer
Supply Voltage Other; 6
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - D24051QM96G4Q1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Specs
Technology RS422; RS422
Device Type Receiver; Sensor Interface
Supply Voltage Other
View Details
SN54LS245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8002101VSA - Texas Instruments
Specs
Technology LS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details