The SN75C189A is a quadruple low-power line receiver designed to conform to TIA/EIA-232-F, used for interfacing data terminal equipment with data circuit-terminating equipment. It is available in a 14-pin shrink small-outline (DB) package and operates from 0°C to 70°C. The device features an on-chip input noise filter that rejects pulses shorter than 1 µs, built-in input hysteresis of 0.65 V to 0.97 V, push-pull outputs, and a typical supply current of 420 µA at 5 V. Its input voltage range is ±25 V, with a supply voltage range of 4.5 V to 6 V, and propagation delay times are 6 µs for both low-to-high and high-to-low transitions. It is functionally interchangeable with SN75189A and MC1489A devices.
Quadruple Low-Power Line Receiver 14-SSOP 0 to 70
Win Source Part Number: 1261536-SN75C189ADBR
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Receiver
Standard Package: 2,000
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 970 mV
Voltage - Supply: 4.5V ~ 6V
Package / Case: 14-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 14-SSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 75C189
Quadruple Low-Power Line Receiver 14-SSOP 0 to 70 Product overview: SN75C189ADBRE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C189ADBRE4 can be used for catalog matching and distributor lookup.
RS-232 Interface IC Quadruple Low-Power Line Receiver
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75C189ADBRE4 | 1261536-SN75C189ADBRE4 | 710-SN75C189ADBRE4 | SN75C189ADBRE4 |
| Product Name | SN75C189A Quadruple Low-Power Line Receiver | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Low-Power SSOP Interface Transceiver IC | RS-232 Interface IC |
| Device Type | Receiver | Receiver; Sensor Interface; Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Rx | 4 # | |||
| Data Rate | 1000 kbps | 1000 kbps |