TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
TCAL6408DTUR -- I/O EXPANDERS
Texas Instruments High-Performance Analog
I/O Expanders
TCAL6408DTUR
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Suppliers
Integrated Circuits (ICs) - Interface - I-O Expanders
TCAL6408DTUR
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
296-TCAL6408DTURTR-ND |
TCAL6408DTUR |
|
Product Name
|
I/O Expanders |
Integrated Circuits (ICs) - Interface - I-O Expanders |
|
Technology
|
I2C; SMBus
|
|
|
Device Type
|
Port / Bus Expander
|
Port / Bus Expander; Sensor Interface
|
|
Supply Voltage
|
Other; 1.08V ~ 3.6V
|
3.6V; Other
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Features
RoHS
Package Type
QFNL; 24-Pin QFN
Pins
24 #
View Details
7 suppliers
Device Type
Sensor Interface; Codec
Supply Voltage
Other; 3.13V ~ 3.47V
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
6 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Technology
Serial
Device Type
Sensor Interface; Codec
Operating Temperature
0 to 70 C (32 to 158 F)
View Details