Texas Instruments High-Performance Analog Automotive Interface Transceiver IC TCAN1042HVDRBTQ1

Description
Automotive 70-V bus-fault-protected CAN transceiver with I/O level shifting and flexible data-rate 8-SON -55 to 125 Product overview: TCAN1042HVDRBTQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1042HVDRBTQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive 70-V bus-fault-protected CAN transceiver with I/O level shifting and flexible data-rate 8-SON -55 to 125 Product overview: TCAN1042HVDRBTQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1042HVDRBTQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Interface Transceiver IC - 710-TCAN1042HVDRBTQ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Interface Transceiver IC
710-TCAN1042HVDRBTQ1
Automotive Interface Transceiver IC 710-TCAN1042HVDRBTQ1
Automotive 70-V bus-fault-protected CAN transceiver with I/O level shifting and flexible data-rate 8-SON -55 to 125 Product overview: TCAN1042HVDRBTQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1042HVDRBTQ1 can be used for catalog matching and distributor lookup.

Automotive 70-V bus-fault-protected CAN transceiver with I/O level shifting and flexible data-rate 8-SON -55 to 125 Product overview: TCAN1042HVDRBTQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1042HVDRBTQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261114-TCAN1042HVDRBTQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261114-TCAN1042HVDRBTQ1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261114-TCAN1042HVDRBTQ1
Win Source Part Number: 1261114-TCAN1042HVDR BTQ1 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel Standard Package: 250 Protocol: CANbus Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 120 mV Data Rate: 2Mbps Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount, Wettable Flank Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-VSON (3x3) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TCAN1042HVDRBTQ1,TEX TISTCAN1042HVDRBTQ1, 296-48673-6,296-4867 3-2,296-48673-1,2156 -TCAN1042HVDRBTQ1 Base Product Number: TCAN1042

Win Source Part Number: 1261114-TCAN1042HVDRBTQ1
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Type: Transceiver
Package: Tape & Reel
Standard Package: 250
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 120 mV
Data Rate: 2Mbps
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-VSON (3x3)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TCAN1042HVDRBTQ1,TEXTISTCAN1042HVDRBTQ1,296-48673-6,296-48673-2,296-48673-1,2156-TCAN1042HVDRBTQ1
Base Product Number: TCAN1042

Buy Now Datasheet
Drivers, Receivers, Transceivers - TCAN1042HVDRBTQ1 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TCAN1042HVDRBTQ1
Drivers, Receivers, Transceivers TCAN1042HVDRBTQ1
IC TRANSCEIVER 1/1 8VSON

IC TRANSCEIVER 1/1 8VSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CAN Interface IC
TCAN1042HVDRBTQ1
CAN Interface IC TCAN1042HVDRBTQ1
CAN Interface IC Automotive Fault Protected CAN Transceiver With Flexible Data-Rate 8-SON -55 to 125

CAN Interface IC Automotive Fault Protected CAN Transceiver With Flexible Data-Rate 8-SON -55 to 125

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-TCAN1042HVDRBTQ1 1261114-TCAN1042HVDRBTQ1 TCAN1042HVDRBTQ1 TCAN1042HVDRBTQ1
Product Name Automotive Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers CAN Interface IC
Device Type Transceiver Receiver; Sensor Interface; Transceiver Transceiver; Transceiver
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Supply Voltage Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V
Data Rate 2000 kbps 2000 kbps 2000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

 - A5940GLKTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC-10
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-006 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Controllers - CY7C63803-LQXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers