Texas Instruments High-Performance Analog I/O Expanders TCA9535RGER

Description
I/O Expander 16 I²C, SMBus 400kHz 24-VQFN (4x4)
Request a Quote Datasheet
Description
I/O Expander 16 I²C, SMBus 400kHz 24-VQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Expanders - 296-44208-2-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-44208-2-ND
I/O Expanders 296-44208-2-ND
I/O Expander 16 I²C, SMBus 400kHz 24-VQFN (4x4)

I/O Expander 16 I²C, SMBus 400kHz 24-VQFN (4x4)

Buy Now Datasheet
I/O Expanders - 296-44208-1-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-44208-1-ND
I/O Expanders 296-44208-1-ND
I/O Expander 16 I²C, SMBus 400kHz 24-VQFN (4x4)

I/O Expander 16 I²C, SMBus 400kHz 24-VQFN (4x4)

Buy Now Datasheet
I/O Expanders - 296-44208-6-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-44208-6-ND
I/O Expanders 296-44208-6-ND
I/O Expander 16 I²C, SMBus 400kHz 24-VQFN (4x4)

I/O Expander 16 I²C, SMBus 400kHz 24-VQFN (4x4)

Buy Now Datasheet
Interface - Interface - I/O Expanders - TCA9535RGER - 807164-TCA9535RGER - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - TCA9535RGER
807164-TCA9535RGER
Interface - Interface - I/O Expanders - TCA9535RGER 807164-TCA9535RGER
Manufacturer: Texas Instruments Win Source Part Number: 807164-TCA9535RGER Packaging: Reel Mounting Style: SMD Features: POR Output Type: Push-Pull Interface: I2C, SMBus Number of I/O: 16 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Clock Frequency: 400kHz Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 1.65V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 807164-TCA9535RGER
Packaging: Reel
Mounting Style: SMD
Features: POR
Output Type: Push-Pull
Interface: I2C, SMBus
Number of I/O: 16
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Clock Frequency: 400kHz
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.65V ~ 5.5V

Buy Now
Singapore, Singapore
16-bit VQFN Interface Transceiver IC
749-TCA9535RGER
16-bit VQFN Interface Transceiver IC 749-TCA9535RGER
16-bit 1.65- to 5.5-V I2C/SMBus I/O expander with interrupt & config registers 24-VQFN -40 to 85 Product overview: TCA9535RGER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, VQFN, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-TCA9535RGER can be used for catalog matching and distributor lookup.

16-bit 1.65- to 5.5-V I2C/SMBus I/O expander with interrupt & config registers 24-VQFN -40 to 85 Product overview: TCA9535RGER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, VQFN, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-TCA9535RGER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/o Expander, 16Bit, 400Khz, Vqfn-24; Chip Configuration Texas Instruments - 26AJ9808 - Newark, An Avnet Company
Chicago, IL, United States
I/o Expander, 16Bit, 400Khz, Vqfn-24; Chip Configuration Texas Instruments
26AJ9808
I/o Expander, 16Bit, 400Khz, Vqfn-24; Chip Configuration Texas Instruments 26AJ9808
I/O EXPANDER, 16BIT, 400KHZ, VQFN-24; Chip Configuration:16bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Interface Case Style:VQFN; No. of Pins:24Pins; No. of RoHS Compliant: Yes

I/O EXPANDER, 16BIT, 400KHZ, VQFN-24; Chip Configuration:16bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Interface Case Style:VQFN; No. of Pins:24Pins; No. of RoHS Compliant: Yes

Supplier's Site
Interface - I/O Expanders - TCA9535RGER - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Interface - I/O Expanders
TCA9535RGER
Interface - I/O Expanders TCA9535RGER
Interface - I/O Expanders Remote 16bit I2C and SMBux

Interface - I/O Expanders Remote 16bit I2C and SMBux

Buy Now Datasheet
I/O Expanders - TCA9535RGER - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
TCA9535RGER
I/O Expanders TCA9535RGER
IC I/O EXPANDER I2C 16B 24VQFN

IC I/O EXPANDER I2C 16B 24VQFN

Supplier's Site Datasheet
I/O Expanders - TCA9535RGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
TCA9535RGER
I/O Expanders TCA9535RGER
I/O Expander 16 I²C, SMBus 400 kHz 24-VQFN (4x4)

I/O Expander 16 I²C, SMBus 400 kHz 24-VQFN (4x4)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 296-44208-2-ND 807164-TCA9535RGER 749-TCA9535RGER 26AJ9808 TCA9535RGER TCA9535RGER TCA9535RGER
Product Name I/O Expanders Interface - Interface - I/O Expanders - TCA9535RGER 16-bit VQFN Interface Transceiver IC I/o Expander, 16Bit, 400Khz, Vqfn-24; Chip Configuration Texas Instruments Interface - I/O Expanders I/O Expanders I/O Expanders
Technology I2C; SMBus I2C; SMBus; I²C, SMBus I2C; SMBus; I²C, SMBus
Device Type Port / Bus Expander Sensor Interface Transceiver Port / Bus Expander
Supply Voltage Other; 1.65V ~ 5.5V Other; 1.65V ~ 5.5V Other; 1.65V Other; 1.65V ~ 5.5V Other; 1.65V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4200SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
DIP Interface Transceiver IC - 752-A5350CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
Interface - Specialized - AD7569JPZ - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type 28-LCC (J-Lead)
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-010 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details